Wurth Electronics ICS, Inc. Common Mode Chokes - 7448030509 7448030509

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857615-7448030509 Series: WE-CMBNC Features: 9 mH @ 10 kHz Line Common Mode Choke DCR Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857615-7448030509 Series: WE-CMBNC Features: 9 mH @ 10 kHz Line Common Mode Choke DCR Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 7448030509
857615-7448030509
Common Mode Chokes - 7448030509 857615-7448030509
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857615-7448030509 Series: WE-CMBNC Features: 9 mH @ 10 kHz Line Common Mode Choke DCR Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857615-7448030509
Series: WE-CMBNC
Features: 9 mH @ 10 kHz Line Common Mode Choke DCR
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857615-7448030509
Product Name Common Mode Chokes - 7448030509
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details