Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 7448030417

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 17 mH @ 10 kHz Mounting Type: Through Hole Size / Dimension: 0.866" L x 0.531" W (22.00mm x 13.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 17 mH @ 10 kHz Mounting Type: Through Hole Size / Dimension: 0.866" L x 0.531" W (22.00mm x 13.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 17 mH @ 10 kHz Mounting Type: Through Hole Size / Dimension: 0.866" L x 0.531" W (22.00mm x 13.50mm)

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 17 mH @ 10 kHz
Mounting Type: Through Hole
Size / Dimension: 0.866" L x 0.531" W (22.00mm x 13.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details