Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448012002

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328222-7448012002 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.551" L x 0.295" W (14.00mm x 7.50mm) Current Rating (Max): 2A Standard Package: 300 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.630" (16.00mm) Number of Lines: 2 Inductance @ Frequency: 1.6 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-5577 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328222-7448012002 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.551" L x 0.295" W (14.00mm x 7.50mm) Current Rating (Max): 2A Standard Package: 300 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.630" (16.00mm) Number of Lines: 2 Inductance @ Frequency: 1.6 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-5577 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328222-7448012002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328222-7448012002
Filters - Common Mode Chokes 1328222-7448012002
Manufacturer: Würth Elektronik Win Source Part Number: 1328222-7448012002 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.551" L x 0.295" W (14.00mm x 7.50mm) Current Rating (Max): 2A Standard Package: 300 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.630" (16.00mm) Number of Lines: 2 Inductance @ Frequency: 1.6 mH @ 10 kHz DC Resistance (DCR) (Max): 90mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-5577 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328222-7448012002
Category: Filters>Common Mode Chokes
Packaging: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 0.551" L x 0.295" W (14.00mm x 7.50mm)
Current Rating (Max): 2A
Standard Package: 300
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.630" (16.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.6 mH @ 10 kHz
DC Resistance (DCR) (Max): 90mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-5577
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328222-7448012002
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers