Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 74479899210

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 1210 (3225 Metric) Mounting Type: Surface Mount Supplier Device Package: 1210 (3225 Metric) Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.047" (1.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 1210 (3225 Metric) Mounting Type: Surface Mount Supplier Device Package: 1210 (3225 Metric) Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.047" (1.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 1210 (3225 Metric) Mounting Type: Surface Mount Supplier Device Package: 1210 (3225 Metric) Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.047" (1.20mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-PMI
Type: Multilayer
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 1210 (3225 Metric)
Mounting Type: Surface Mount
Supplier Device Package: 1210 (3225 Metric)
Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max): 0.047" (1.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details