Wurth Electronics ICS, Inc. Fixed Inductors - 74479887222A 74479887222A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908006-74479887222A Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 140mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4513-1, 732-4513-2, 732-4513-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908006-74479887222A Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 140mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4513-1, 732-4513-2, 732-4513-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479887222A
908006-74479887222A
Fixed Inductors - 74479887222A 908006-74479887222A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908006-74479887222A Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 140mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4513-1, 732-4513-2, 732-4513-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908006-74479887222A
Series: WE-PMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Multilayer Inductor 140mOhm 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4513-1, 732-4513-2, 732-4513-6

Buy Now Datasheet
Fixed Inductors - 74479887222A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479887222A
Fixed Inductors 74479887222A
FIXED IND 2.2UH 1.35A 140MOHM SM

FIXED IND 2.2UH 1.35A 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908006-74479887222A 74479887222A
Product Name Fixed Inductors - 74479887222A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details