Wurth Electronics ICS, Inc. Hard To Find - 74479787210B 74479787210B

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130112-74479787210B Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.15A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Q at Freq: 23 at 1MHz Current Rating (Amps): 1.95A Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130112-74479787210B Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.15A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Q at Freq: 23 at 1MHz Current Rating (Amps): 1.95A Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74479787210B
1130112-74479787210B
Hard To Find - 74479787210B 1130112-74479787210B
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130112-74479787210B Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.15A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Q at Freq: 23 at 1MHz Current Rating (Amps): 1.95A Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130112-74479787210B
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 1.15A
Frequency - Self Resonant: 75MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Q at Freq: 23 at 1MHz
Current Rating (Amps): 1.95A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130112-74479787210B
Product Name Hard To Find - 74479787210B
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Application RF Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1879812-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details