Wurth Electronics ICS, Inc. Fixed Inductors - 74479777310A 74479777310A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857609-74479777310A Series: WE-PMI Features: 10 µH Inductor 900 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479777310ACT, 732-74479777310ATR, 732-74479777310ADKR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857609-74479777310A Series: WE-PMI Features: 10 µH Inductor 900 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479777310ACT, 732-74479777310ATR, 732-74479777310ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479777310A
857609-74479777310A
Fixed Inductors - 74479777310A 857609-74479777310A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857609-74479777310A Series: WE-PMI Features: 10 µH Inductor 900 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479777310ACT, 732-74479777310ATR, 732-74479777310ADKR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857609-74479777310A
Series: WE-PMI
Features: 10 µH Inductor 900 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-74479777310ACT, 732-74479777310ATR, 732-74479777310ADKR

Buy Now
Fixed Inductors - 74479777310A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479777310A
Fixed Inductors 74479777310A
WE-PMI POWER MULTILAYER INDUCTOR

WE-PMI POWER MULTILAYER INDUCTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857609-74479777310A 74479777310A
Product Name Fixed Inductors - 74479777310A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers