Wurth Electronics ICS, Inc. Fixed Inductors - 74479775210 74479775210

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908003-74479775210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 1.1 A 100mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2952-1, 732-2952-2, 732-2952-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908003-74479775210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 1.1 A 100mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2952-1, 732-2952-2, 732-2952-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479775210
908003-74479775210
Fixed Inductors - 74479775210 908003-74479775210
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908003-74479775210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 1.1 A 100mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2952-1, 732-2952-2, 732-2952-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908003-74479775210
Series: WE-PMI
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Multilayer Inductor 1.1 A 100mOhm 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-2952-1, 732-2952-2, 732-2952-6

Buy Now Datasheet
Fixed Inductors - 74479775210 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479775210
Fixed Inductors 74479775210
FIXED IND 1UH 1.1A 100 MOHM SMD

FIXED IND 1UH 1.1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908003-74479775210 74479775210
Product Name Fixed Inductors - 74479775210 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C6R8MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details