Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479668

Description
Win Source Part Number: 1381125-74479668 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 275 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381125-74479668 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 275 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381125-74479668 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381125-74479668
Inductors, Coils, Chokes - Fixed Inductors 1381125-74479668
Win Source Part Number: 1381125-74479668 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 275 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381125-74479668
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MI
Type: Multilayer
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1 pcs
Tolerance: ±10%
Q @ Freq: 35 @ 4MHz
Frequency - Self Resonant: 20MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.7Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 275 mA
Inductance Frequency - Test: 4 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381125-74479668
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details