Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479652

Description
Win Source Part Number: 1352153-74479652 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1352153-74479652 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1352153-74479652 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1352153-74479652
Inductors, Coils, Chokes - Fixed Inductors 1352153-74479652
Win Source Part Number: 1352153-74479652 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik

Win Source Part Number: 1352153-74479652
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-MI
Type: Multilayer
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 55MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 10 MHz
HTSUS: 8504.50.8000
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1352153-74479652
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Specs
Application RF Choke
View Details