Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744791220

Description
Win Source Part Number: 1381124-744791220 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Inductance: 220 nH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 990 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381124-744791220 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Inductance: 220 nH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 990 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381124-744791220 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381124-744791220
Inductors, Coils, Chokes - Fixed Inductors 1381124-744791220
Win Source Part Number: 1381124-744791220 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Inductance: 220 nH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1 pcs Tolerance: ±10% Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 990 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381124-744791220
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MI
Type: Multilayer
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Inductance: 220 nH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1 pcs
Tolerance: ±10%
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 170MHz
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 990 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381124-744791220
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details