Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447908

Description
Win Source Part Number: 1381123-7447908 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 10 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 28MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Multilayer Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381123-7447908 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 10 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 28MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Multilayer Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381123-7447908 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381123-7447908
Inductors, Coils, Chokes - Fixed Inductors 1381123-7447908
Win Source Part Number: 1381123-7447908 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 10 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 28MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Multilayer Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381123-7447908
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MI
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 10 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 3,000 pcs
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Q @ Freq: 50 @ 2MHz
Frequency - Self Resonant: 28MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381123-7447908
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details