Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479068

Description
Win Source Part Number: 1381122-74479068 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 29MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381122-74479068 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 29MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381122-74479068 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381122-74479068
Inductors, Coils, Chokes - Fixed Inductors 1381122-74479068
Win Source Part Number: 1381122-74479068 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1 pcs Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 29MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 15 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381122-74479068
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MI
Type: Multilayer
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 1 pcs
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Q @ Freq: 50 @ 4MHz
Frequency - Self Resonant: 29MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 4 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381122-74479068
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details