Wurth Electronics ICS, Inc. Hard To Find - 74479032 74479032

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130106-74479032 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 25MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130106-74479032 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 25MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74479032
1130106-74479032
Hard To Find - 74479032 1130106-74479032
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130106-74479032 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 25MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130106-74479032
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470nH
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Frequency - Self Resonant: 140MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Q at Freq: 25 at 25MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 25MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130106-74479032
Product Name Hard To Find - 74479032
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers