Wurth Electronics ICS, Inc. Fixed Inductors - 74478617 74478617

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857602-74478617 Series: WE-MK Features: 82 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-74478617DKR, 732-74478617CT, 732-74478617TR
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857602-74478617 Series: WE-MK Features: 82 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-74478617DKR, 732-74478617CT, 732-74478617TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74478617
857602-74478617
Fixed Inductors - 74478617 857602-74478617
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857602-74478617 Series: WE-MK Features: 82 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-74478617DKR, 732-74478617CT, 732-74478617TR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857602-74478617
Series: WE-MK
Features: 82 nH Inductor 600 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Other Part Number: 732-74478617DKR, 732-74478617CT, 732-74478617TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857602-74478617
Product Name Fixed Inductors - 74478617
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers