Wurth Electronics ICS, Inc. Fixed Inductors 74478422

Description
FIXED IND 22NH 200MA 800MOHM SMD
Description
FIXED IND 22NH 200MA 800MOHM SMD

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74478422 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74478422
Fixed Inductors 74478422
FIXED IND 22NH 200MA 800MOHM SMD

FIXED IND 22NH 200MA 800MOHM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74478422
Product Name Fixed Inductors
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Core Material Ceramic; Ceramic
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details