Wurth Electronics ICS, Inc. Fixed Inductors - 744784118A 744784118A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907999-744784118A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 600mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6236-1, 732-6236-2, 732-6236-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907999-744784118A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 600mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6236-1, 732-6236-2, 732-6236-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744784118A
907999-744784118A
Fixed Inductors - 744784118A 907999-744784118A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907999-744784118A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 600mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6236-1, 732-6236-2, 732-6236-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907999-744784118A
Series: WE-MK
Operating Temperature Range: -40°C ~ 120°C
Features: Unshielded Multilayer Inductor 600mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-6236-1, 732-6236-2, 732-6236-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907999-744784118A
Product Name Fixed Inductors - 744784118A
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details