Wurth Electronics ICS, Inc. Fixed Inductors - 7447798241 7447798241

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130103-7447798241 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 24μH Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 3.25A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 4.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130103-7447798241 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 24μH Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 3.25A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 4.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447798241
1130103-7447798241
Fixed Inductors - 7447798241 1130103-7447798241
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130103-7447798241 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 24μH Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 3.25A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 4.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130103-7447798241
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 24μH
Tolerance: ±20%
Material - Core: Nickel Zinc Ferrite (NiZn)
Current - Saturation: 3.25A
Frequency - Self Resonant: 16MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 39.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.252" (6.40mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Current Rating (Amps): 4.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130103-7447798241
Product Name Fixed Inductors - 7447798241
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details