Wurth Electronics ICS, Inc. Fixed Inductors - 7447798180 7447798180

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130102-7447798180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 12.8A Frequency - Self Resonant: 74MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 14.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130102-7447798180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 12.8A Frequency - Self Resonant: 74MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 14.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447798180
1130102-7447798180
Fixed Inductors - 7447798180 1130102-7447798180
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130102-7447798180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 12.8A Frequency - Self Resonant: 74MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Current Rating (Amps): 14.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130102-7447798180
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.8μH
Tolerance: ±30%
Material - Core: Nickel Zinc Ferrite (NiZn)
Current - Saturation: 12.8A
Frequency - Self Resonant: 74MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.252" (6.40mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Current Rating (Amps): 14.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130102-7447798180
Product Name Fixed Inductors - 7447798180
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details