Wurth Electronics ICS, Inc. Fixed Inductors - 7447789122 7447789122

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130097-7447789122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130097-7447789122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447789122 - 1130097-7447789122 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447789122
1130097-7447789122
Fixed Inductors - 7447789122 1130097-7447789122
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130097-7447789122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130097-7447789122
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.4A
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Current Rating (Amps): 1.38A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130097-7447789122
Product Name Fixed Inductors - 7447789122
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details