Wurth Electronics ICS, Inc. Fixed Inductors - 7447789115 7447789115

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805735-7447789115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.75A Frequency - Self Resonant: 26MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.51A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805735-7447789115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.75A Frequency - Self Resonant: 26MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.51A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447789115
805735-7447789115
Fixed Inductors - 7447789115 805735-7447789115
Manufacturer: Würth Elektronik Win Source Part Number: 805735-7447789115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.75A Frequency - Self Resonant: 26MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.51A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805735-7447789115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.75A
Frequency - Self Resonant: 26MHz
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.51A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805735-7447789115
Product Name Fixed Inductors - 7447789115
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers