Wurth Electronics ICS, Inc. Fixed Inductors - 7447785147 7447785147

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907992-7447785147 Series: WE-PD Robust Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 600mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4131-2, 732-4131-1, 732-4131-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907992-7447785147 Series: WE-PD Robust Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 600mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4131-2, 732-4131-1, 732-4131-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447785147
907992-7447785147
Fixed Inductors - 7447785147 907992-7447785147
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907992-7447785147 Series: WE-PD Robust Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 600mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4131-2, 732-4131-1, 732-4131-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907992-7447785147
Series: WE-PD Robust
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 600mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4131-2, 732-4131-1, 732-4131-6

Buy Now Datasheet
Fixed Inductors - 7447785147 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447785147
Fixed Inductors 7447785147
FIXED IND 47UH 850MA 600MOHM SMD

FIXED IND 47UH 850MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907992-7447785147 7447785147
Product Name Fixed Inductors - 7447785147 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers