Wurth Electronics ICS, Inc. Fixed Inductors - 7447785122 7447785122

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809106-7447785122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 23MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809106-7447785122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 23MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447785122
809106-7447785122
Fixed Inductors - 7447785122 809106-7447785122
Manufacturer: Würth Elektronik Win Source Part Number: 809106-7447785122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 23MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809106-7447785122
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 23MHz
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7447785122 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447785122
Fixed Inductors 7447785122
FIXED IND 22UH 1.35A 250MOHM SMD

FIXED IND 22UH 1.35A 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809106-7447785122 7447785122
Product Name Fixed Inductors - 7447785122 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-39N 0402DC-39NXJRW , 0402DC-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details