Wurth Electronics ICS, Inc. Fixed Inductors - 7447785002 7447785002

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 717289-7447785002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.3A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 717289-7447785002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.3A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447785002
717289-7447785002
Fixed Inductors - 7447785002 717289-7447785002
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 717289-7447785002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.3A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 717289-7447785002
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±25%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.3A
Frequency - Self Resonant: 88MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7447785002 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447785002
Fixed Inductors 7447785002
FIXED IND 2.2UH 2.9A 54 MOHM SMD

FIXED IND 2.2UH 2.9A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 717289-7447785002 7447785002
Product Name Fixed Inductors - 7447785002 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers