Wurth Electronics ICS, Inc. Fixed Inductors - 744777924 744777924

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812266-744777924 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 3.8MHz DC Resistance (DCR): 3.01Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 290mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812266-744777924 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 3.8MHz DC Resistance (DCR): 3.01Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 290mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744777924
812266-744777924
Fixed Inductors - 744777924 812266-744777924
Manufacturer: Würth Elektronik Win Source Part Number: 812266-744777924 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 3.8MHz DC Resistance (DCR): 3.01Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 290mA Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812266-744777924
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 340mA
Frequency - Self Resonant: 3.8MHz
DC Resistance (DCR): 3.01Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 290mA
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 744777924 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744777924
Fixed Inductors 744777924
FIXED IND 470UH 290MA 3.01OHM SM

FIXED IND 470UH 290MA 3.01OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 812266-744777924 744777924
Product Name Fixed Inductors - 744777924 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 470 microH 470 microH
DCR 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers