Wurth Electronics ICS, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 7447779168

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 65A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
 - 1EDI3051ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-36
View Details
MOSFETs - 1219994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details