Wurth Electronics ICS, Inc. Fixed Inductors - 74477726 74477726

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857571-74477726 Series: WE-PD Features: 680 µH Inductor 230 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13515-1, 732-13515-2, 732-13515-6
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857571-74477726 Series: WE-PD Features: 680 µH Inductor 230 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13515-1, 732-13515-2, 732-13515-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74477726 - 857571-74477726 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74477726
857571-74477726
Fixed Inductors - 74477726 857571-74477726
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857571-74477726 Series: WE-PD Features: 680 µH Inductor 230 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13515-1, 732-13515-2, 732-13515-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857571-74477726
Series: WE-PD
Features: 680 µH Inductor 230 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13515-1, 732-13515-2, 732-13515-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857571-74477726
Product Name Fixed Inductors - 74477726
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details