Wurth Electronics ICS, Inc. Fixed Inductors - 74477725 74477725

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857570-74477725 Series: WE-PD Features: 560 µH Inductor 280 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13514-1, 732-13514-2, 732-13514-6
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857570-74477725 Series: WE-PD Features: 560 µH Inductor 280 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13514-1, 732-13514-2, 732-13514-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477725
857570-74477725
Fixed Inductors - 74477725 857570-74477725
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857570-74477725 Series: WE-PD Features: 560 µH Inductor 280 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13514-1, 732-13514-2, 732-13514-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857570-74477725
Series: WE-PD
Features: 560 µH Inductor 280 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13514-1, 732-13514-2, 732-13514-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857570-74477725
Product Name Fixed Inductors - 74477725
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details