Wurth Electronics ICS, Inc. Fixed Inductors - 744777004 744777004

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857565-744777004 Series: WE-PD Features: 4.7 µH Inductor 3.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 744777004-ND, Q3657437, 732-744777004CT, 732-744777004TR, 732-744777004DKR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857565-744777004 Series: WE-PD Features: 4.7 µH Inductor 3.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 744777004-ND, Q3657437, 732-744777004CT, 732-744777004TR, 732-744777004DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744777004
857565-744777004
Fixed Inductors - 744777004 857565-744777004
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857565-744777004 Series: WE-PD Features: 4.7 µH Inductor 3.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 744777004-ND, Q3657437, 732-744777004CT, 732-744777004TR, 732-744777004DKR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857565-744777004
Series: WE-PD
Features: 4.7 µH Inductor 3.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 744777004-ND, Q3657437, 732-744777004CT, 732-744777004TR, 732-744777004DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857565-744777004
Product Name Fixed Inductors - 744777004
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers