Wurth Electronics ICS, Inc. Hard To Find - 744776133 744776133

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130077-744776133 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.89A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.78A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130077-744776133 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.89A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.78A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744776133
1130077-744776133
Hard To Find - 744776133 1130077-744776133
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130077-744776133 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.89A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.78A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130077-744776133
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.89A
Frequency - Self Resonant: 13MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Current Rating (Amps): 1.78A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130077-744776133
Product Name Hard To Find - 744776133
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details