Wurth Electronics ICS, Inc. Fixed Inductors - 744775222 744775222

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805192-744775222 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 5.4MHz DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 510mA Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805192-744775222 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 5.4MHz DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 510mA Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744775222
805192-744775222
Fixed Inductors - 744775222 805192-744775222
Manufacturer: Würth Elektronik Win Source Part Number: 805192-744775222 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 5.4MHz DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 510mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805192-744775222
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 560mA
Frequency - Self Resonant: 5.4MHz
DC Resistance (DCR): 960mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 510mA
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 744775222 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744775222
Fixed Inductors 744775222
FIXED IND 220UH 510MA 960MOHM SM

FIXED IND 220UH 510MA 960MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805192-744775222 744775222
Product Name Fixed Inductors - 744775222 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 220 microH 220 microH
DCR 0.9600 ohms 0.9600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details