Wurth Electronics ICS, Inc. Hard To Find - 744775210 744775210

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130074-744775210 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 120μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 810mA Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130074-744775210 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 120μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 810mA Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744775210
1130074-744775210
Hard To Find - 744775210 1130074-744775210
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130074-744775210 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 120μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 810mA Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130074-744775210
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 120μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 810mA
Frequency - Self Resonant: 7MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Current Rating (Amps): 670mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130074-744775210
Product Name Hard To Find - 744775210
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details