Wurth Electronics ICS, Inc. Fixed Inductors - 744774218 744774218

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803794-744774218 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 5.8MHz DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 420mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803794-744774218 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 5.8MHz DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 420mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744774218
803794-744774218
Fixed Inductors - 744774218 803794-744774218
Manufacturer: Würth Elektronik Win Source Part Number: 803794-744774218 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 5.8MHz DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 420mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803794-744774218
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 180μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 500mA
Frequency - Self Resonant: 5.8MHz
DC Resistance (DCR): 1.38Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803794-744774218
Product Name Fixed Inductors - 744774218
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details