Wurth Electronics ICS, Inc. Fixed Inductors - 744774068 744774068

Description
Manufacturer: Würth Elektronik Win Source Part Number: 801640-744774068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 82mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 801640-744774068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 82mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744774068 - 801640-744774068 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744774068
801640-744774068
Fixed Inductors - 744774068 801640-744774068
Manufacturer: Würth Elektronik Win Source Part Number: 801640-744774068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 82mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 801640-744774068
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5A
Frequency - Self Resonant: 28MHz
DC Resistance (DCR): 82mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 801640-744774068
Product Name Fixed Inductors - 744774068
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers