Wurth Electronics ICS, Inc. Fixed Inductors - 744774033 744774033

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810214-744774033 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Frequency - Self Resonant: 43MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810214-744774033 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Frequency - Self Resonant: 43MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744774033
810214-744774033
Fixed Inductors - 744774033 810214-744774033
Manufacturer: Würth Elektronik Win Source Part Number: 810214-744774033 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.5A Frequency - Self Resonant: 43MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810214-744774033
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7.5A
Frequency - Self Resonant: 43MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810214-744774033
Product Name Fixed Inductors - 744774033
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details