Wurth Electronics ICS, Inc. Fixed Inductors - 744773168 744773168

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130068-744773168 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 680mA Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.117Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130068-744773168 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 680mA Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.117Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744773168 - 1130068-744773168 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744773168
1130068-744773168
Fixed Inductors - 744773168 1130068-744773168
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130068-744773168 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 680mA Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.117Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130068-744773168
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 68μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 680mA
Frequency - Self Resonant: 13MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.117Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Current Rating (Amps): 560mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130068-744773168
Product Name Fixed Inductors - 744773168
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers