Wurth Electronics ICS, Inc. Fixed Inductors - 744773068 744773068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857549-744773068 Series: WE-PD2 Features: 6.8 µH Inductor 1.54 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1253-2, 732-1253-1, 732-1253-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857549-744773068 Series: WE-PD2 Features: 6.8 µH Inductor 1.54 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1253-2, 732-1253-1, 732-1253-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744773068
857549-744773068
Fixed Inductors - 744773068 857549-744773068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857549-744773068 Series: WE-PD2 Features: 6.8 µH Inductor 1.54 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1253-2, 732-1253-1, 732-1253-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857549-744773068
Series: WE-PD2
Features: 6.8 µH Inductor 1.54 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1253-2, 732-1253-1, 732-1253-6

Buy Now Datasheet
Fixed Inductors - 744773068 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744773068
Fixed Inductors 744773068
FIXED IND 6.8UH 1.54A 131MOHM SM

FIXED IND 6.8UH 1.54A 131MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857549-744773068 744773068
Product Name Fixed Inductors - 744773068 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details