Wurth Electronics ICS, Inc. Hard To Find - 744773039 744773039

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130066-744773039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.57A Frequency - Self Resonant: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 1.88A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130066-744773039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.57A Frequency - Self Resonant: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 1.88A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744773039
1130066-744773039
Hard To Find - 744773039 1130066-744773039
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130066-744773039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.57A Frequency - Self Resonant: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 1.88A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130066-744773039
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.9μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.57A
Frequency - Self Resonant: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 94mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Current Rating (Amps): 1.88A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130066-744773039
Product Name Hard To Find - 744773039
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details