Wurth Electronics ICS, Inc. Hard To Find - 744773022 744773022

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130065-744773022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.38A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130065-744773022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.38A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744773022
1130065-744773022
Hard To Find - 744773022 1130065-744773022
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130065-744773022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.38A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130065-744773022
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.38A
Frequency - Self Resonant: 85MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Current Rating (Amps): 2.5A
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 744773022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744773022
Fixed Inductors 744773022
FIXED IND 2.2UH 2.5A 71 MOHM SMD

FIXED IND 2.2UH 2.5A 71 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130065-744773022 744773022
Product Name Hard To Find - 744773022 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details