Wurth Electronics ICS, Inc. Fixed Inductors - 744773018 744773018

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808090-744773018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 95MHz DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808090-744773018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 95MHz DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744773018 - 808090-744773018 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744773018
808090-744773018
Fixed Inductors - 744773018 808090-744773018
Manufacturer: Würth Elektronik Win Source Part Number: 808090-744773018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 95MHz DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808090-744773018
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.6A
Frequency - Self Resonant: 95MHz
DC Resistance (DCR): 64mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808090-744773018
Product Name Fixed Inductors - 744773018
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details