Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744772330

Description
Win Source Part Number: 1381114-744772330 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 33 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 10.2MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.5A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381114-744772330 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 33 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 10.2MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.5A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381114-744772330 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381114-744772330
Inductors, Coils, Chokes - Fixed Inductors 1381114-744772330
Win Source Part Number: 1381114-744772330 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 33 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 10.2MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.5A Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381114-744772330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TI
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Size / Dimension: 0.307" Dia (7.80mm)
Inductance: 33 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 140 pcs
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 10.2MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 2.5A
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381114-744772330
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data