Wurth Electronics ICS, Inc. Fixed Inductors - 744772102 744772102

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907974-744772102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1.84Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907974-744772102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1.84Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744772102
907974-744772102
Fixed Inductors - 744772102 907974-744772102
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907974-744772102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1.84Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907974-744772102
Series: WE-TI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.84Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907974-744772102
Product Name Fixed Inductors - 744772102
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details