Wurth Electronics ICS, Inc. Hard To Find - 744772101 744772101

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130064-744772101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" Dia (7.80mm) Current Rating (Amps): 900mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130064-744772101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" Dia (7.80mm) Current Rating (Amps): 900mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744772101 - 1130064-744772101 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744772101
1130064-744772101
Hard To Find - 744772101 1130064-744772101
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130064-744772101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" Dia (7.80mm) Current Rating (Amps): 900mA Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130064-744772101
Packaging: Tray
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Self Resonant: 6.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Radial, Vertical Cylinder (Open)
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 140
MSL Level: 1 (Unlimited)
Parts Dimension: 0.307" Dia (7.80mm)
Current Rating (Amps): 900mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130064-744772101
Product Name Hard To Find - 744772101
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers