Wurth Electronics ICS, Inc. Fixed Inductors - 744772033 744772033

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907973-744772033 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 13mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907973-744772033 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 13mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744772033
907973-744772033
Fixed Inductors - 744772033 907973-744772033
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907973-744772033 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 13mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907973-744772033
Series: WE-TI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 13mOhm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907973-744772033
Product Name Fixed Inductors - 744772033
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details