Wurth Electronics ICS, Inc. Fixed Inductors - 7447715221 7447715221

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907971-7447715221 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 480mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2195-6, 732-2195-1, 732-2195-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907971-7447715221 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 480mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2195-6, 732-2195-1, 732-2195-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447715221
907971-7447715221
Fixed Inductors - 7447715221 907971-7447715221
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907971-7447715221 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 480mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2195-6, 732-2195-1, 732-2195-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907971-7447715221
Series: WE-PD
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 480mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2195-6, 732-2195-1, 732-2195-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907971-7447715221
Product Name Fixed Inductors - 7447715221
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details