Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447715004

Description
Win Source Part Number: 1381113-7447715004 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 6.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381113-7447715004 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 6.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381113-7447715004 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381113-7447715004
Inductors, Coils, Chokes - Fixed Inductors 1381113-7447715004
Win Source Part Number: 1381113-7447715004 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 6.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381113-7447715004
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500 pcs
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 37MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 6.3A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381113-7447715004
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N6 0402DC-4N6XJRW , 0402DC-4N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details