Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447714220

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327837-7447714220 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 22 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2992-2,732-2992- 1,732-2992-6 Current - Saturation (Isat): 3.6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327837-7447714220 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 22 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2992-2,732-2992- 1,732-2992-6 Current - Saturation (Isat): 3.6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327837-7447714220 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327837-7447714220
Inductors, Coils, Chokes - Fixed Inductors 1327837-7447714220
Manufacturer: Würth Elektronik Win Source Part Number: 1327837-7447714220 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 22 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2992-2,732-2992- 1,732-2992-6 Current - Saturation (Isat): 3.6A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327837-7447714220
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 14.5MHz
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2992-2,732-2992-1,732-2992-6
Current - Saturation (Isat): 3.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 7447714220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447714220
Fixed Inductors 7447714220
FIXED IND 22UH 3A 50 MOHM SMD

FIXED IND 22UH 3A 50 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327837-7447714220 7447714220
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details