Wurth Electronics ICS, Inc. Fixed Inductors - 7447714068 7447714068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907966-7447714068 Series: WE-PD Performance Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 22mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4108-2, 732-4108-1, 732-4108-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907966-7447714068 Series: WE-PD Performance Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 22mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4108-2, 732-4108-1, 732-4108-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447714068
907966-7447714068
Fixed Inductors - 7447714068 907966-7447714068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907966-7447714068 Series: WE-PD Performance Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 22mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4108-2, 732-4108-1, 732-4108-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907966-7447714068
Series: WE-PD Performance
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 22mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4108-2, 732-4108-1, 732-4108-6

Buy Now Datasheet
Fixed Inductors - 7447714068 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447714068
Fixed Inductors 7447714068
FIXED IND 6.8UH 5.2A 22 MOHM SMD

FIXED IND 6.8UH 5.2A 22 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907966-7447714068 7447714068
Product Name Fixed Inductors - 7447714068 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details