Wurth Electronics ICS, Inc. Hard To Find - 74477124 74477124

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130062-74477124 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 640mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130062-74477124 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 640mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74477124
1130062-74477124
Hard To Find - 74477124 1130062-74477124
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130062-74477124 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 640mA Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130062-74477124
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 800mA
Frequency - Self Resonant: 2.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 770mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 640mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130062-74477124
Product Name Hard To Find - 74477124
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers