Wurth Electronics ICS, Inc. Fixed Inductors - 7447709471 7447709471

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811399-7447709471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 1.8MHz DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811399-7447709471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 1.8MHz DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447709471
811399-7447709471
Fixed Inductors - 7447709471 811399-7447709471
Manufacturer: Würth Elektronik Win Source Part Number: 811399-7447709471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 1.8MHz DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811399-7447709471
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 1.8MHz
DC Resistance (DCR): 560mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811399-7447709471
Product Name Fixed Inductors - 7447709471
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details